EN
  • EN
  • DE

THGBMMG9C8LBAAG

Part No THGBMMG9C8LBAAG
Manufacturer Epson Company
Catalog Unclassified Memory
Description 64GB NAND 15NM EMBEDDED MULTIMEDIA CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957666-THGBMMG9C8LBAAG
Series *
Ultra Librarian 3D Model Ultra Librarian THGBMMG9C8LBAAG CAD Model

Description

The THGBMMG9C8LBAAG is an embedded MultiMediaCard (eMMC) NAND flash memory module manufactured by Epson. It is designed for use in a wide range of applications requiring high-density data storage and fast read/write speeds.

Applications:

  • Smartphones
  • Tablets
  • Digital cameras
  • Portable media players
  • Gaming consoles
  • Navigation systems
  • Other embedded systems requiring non-volatile storage

Features:

  • eMMC 5.1 interface
  • NAND flash memory
  • High-speed data transfer
  • Low power consumption
  • Built-in controller for memory management
  • Supports various data bus widths
  • Complies with JEDEC standards
  • Advanced wear leveling
  • Error correction code (ECC)

Benefits:

  • Fast boot times and application loading
  • Reliable data storage
  • Increased system performance
  • Reduced power consumption, extending battery life
  • Simplified system design due to integrated controller
  • Improved data integrity through ECC
  • Long lifespan due to wear leveling

Additional Details:

The THGBMMG9C8LBAAG eMMC module provides a compact and efficient solution for embedded storage. Its high-speed interface and integrated controller enable fast data access and reliable operation. The device supports features like enhanced strobe mode, cache, and multiple partitions. It also features an operating voltage range suitable for mobile applications. The specific capacity for this part number is 32GB. This eMMC is designed to withstand harsh operating conditions, which makes it appropriate in various industrial and consumer products. The module's small form factor is highly beneficial for integration into compact electronic devices. It's designed for longevity and reliability in write-intensive application environments.

This eMMC boasts optimized performance characteristics ideal for demanding mobile and embedded applications, facilitating smooth multitasking and multimedia processing. With stringent quality control measures implemented during manufacturing, the THGBMMG9C8LBAAG provides a robust storage option that promotes reliability in data storage and retrieval.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess