EN
  • EN
  • DE

ZA 312.DP6 0% Hg

Part No ZA 312.DP6 0% Hg
Manufacturer Renata SA
Catalog Batteries Rechargeable (Secondary)
Description Zinc Air Batteries Size ZA312
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Case
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ZA 312.DP6 0% Hg CAD Model

Description

NULL

You May Also Be Interested in

ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2400mah Battery
Need more? Email Us
Panasonic
BATTERY 1.2V 2.5AH
Need more? Email Us
Omron
BATTERY LITH-ION 3V
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann AA Size Ni-MH battery pack 6S1P 7.2V 2100mAh
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann C Size Ni-MH battery pack 1S1P 1.2V 4500mAh
Need more? Email Us
Seiko Instruments
BATT LITHIUM 3V 3MAH COIN
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2100mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 1600mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable C 1.5V 2500mAh with USB Type-C Battery
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess