EN
  • EN
  • DE

MA-306 24.5760M-C3 ROHS

Part No MA-306 24.5760M-C3 ROHS
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Crystals
Description Crystal 24.576MHz ±50ppm (Tol) ±30ppm (Stability) 18pF FUND 60Ohm 4-Pin Mini-SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1074614-MA-306 24.5760M-C3 ROHS
Categories Crystals
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA-306 24.5760M-C3 ROHS CAD Model

Description

The MA-306 24.5760M-C3 ROHS is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. Crystal oscillators like the MA-306 are crucial components in electronic circuits, providing a stable and precise clock signal for various applications. This particular model operates at a frequency of 24.5760 MHz and is compliant with RoHS standards, meaning it is designed to reduce the environmental impact by minimizing the use of hazardous substances.

Applications

  • Microcontrollers and Microprocessors: Used as a clock source for timing and synchronization.
  • Communication Equipment: Found in devices like radios, routers, and network cards to generate carrier frequencies.
  • Consumer Electronics: Employed in products such as digital cameras, audio players, and televisions for accurate timing.
  • Industrial Control Systems: Integrated into control systems where precise timing is critical for operation.
  • Test and Measurement Equipment: Utilized in oscilloscopes, signal generators, and frequency counters for accurate measurements.

Features

  • Frequency: Operates at a frequency of 24.5760 MHz.
  • RoHS Compliant: Designed to comply with the Restriction of Hazardous Substances directive.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • High Stability: Provides a stable and accurate clock signal.
  • Low Power Consumption: Designed to minimize power consumption.

Benefits

  • Precise Timing: Ensures accurate timing for critical applications.
  • Environmental Compliance: Meets RoHS standards, reducing environmental impact.
  • Space Saving: Compact size allows integration into small devices.
  • Reliable Performance: Delivers consistent and stable performance.
  • Energy Efficient: Low power consumption helps to extend battery life in portable devices.

Additional Details

The MA-306 24.5760M-C3 ROHS crystal oscillator is typically housed in a ceramic package. The 'C3' likely refers to a specific packaging or performance characteristic. Crystal oscillators like this are essential for synchronizing digital circuits and ensuring stable and reliable operation across a broad range of electronic systems. Proper selection and integration of the crystal oscillator are crucial for optimal system performance.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ3: MINI SMD X
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess