EN
  • EN
  • DE

RTC-4513

Part No RTC-4513
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Description Real time clock module(SERIAL-INTERFACE REAL TIME CLOCK MODULE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 086205-RTC-4513
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC-4513 CAD Model

Description

The RTC-4513, manufactured by Epson Electronics America Inc-Semiconductor Div, is a real-time clock (RTC) module designed for applications requiring highly accurate timekeeping with minimal power consumption. This module integrates a 32.768 kHz crystal oscillator and offers a variety of features to support time and calendar management in electronic devices. It is commonly used in consumer electronics, industrial equipment, and automotive applications where precise time information is crucial.

Applications:

  • Consumer Electronics: Used in digital cameras, portable media players, and gaming consoles to maintain accurate time and date.
  • Industrial Control Systems: Implemented in data loggers, programmable logic controllers (PLCs), and industrial computers for time synchronization and event logging.
  • Automotive Systems: Found in car navigation systems, telematics units, and electronic control units (ECUs) for accurate time stamping and scheduling.
  • Metering Devices: Integrated into electricity meters, water meters, and gas meters for time-of-use billing and data logging.
  • Point of Sale (POS) Systems: Used in cash registers, barcode scanners, and other POS terminals for accurate transaction recording.

Features:

  • Integrated Crystal Oscillator: Provides a stable and highly accurate 32.768 kHz time base.
  • Low Power Consumption: Minimizes battery drain, extending the lifespan of battery-powered devices.
  • I2C Interface: Allows for easy communication and control using a standard I2C serial interface.
  • Time and Calendar Functions: Supports year, month, day, weekday, hour, minute, and second data.
  • Alarm Function: Provides programmable alarm settings to trigger events at specific times.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years, ensuring accurate date information.

Benefits:

  • High Accuracy: Integrated crystal oscillator ensures precise timekeeping with minimal drift.
  • Extended Battery Life: Low power consumption allows for long-term operation on a backup battery.
  • Simplified Integration: I2C interface simplifies communication and control with a host microcontroller.
  • Reliable Operation: Robust design and high-quality components ensure reliable performance in various environments.
  • Reduced System Cost: Integration of the crystal oscillator and other features reduces the overall system cost.

Technical Specifications:

Key technical specifications for the RTC-4513 typically include:

  • Operating Voltage: e.g., 1.6V to 5.5V
  • Operating Temperature Range: e.g., -40°C to +85°C
  • Backup Battery Voltage: e.g., 1.4V to 3.6V
  • I2C Clock Frequency: e.g., 100 kHz, 400 kHz
  • Timekeeping Accuracy: e.g., ±5 ppm at 25°C
  • Package Type: e.g., SOP, MSOP

The RTC-4513 is typically available in small surface-mount packages, such as SOP (Small Outline Package) or MSOP (Mini Small Outline Package), making it easy to integrate into a wide range of applications. Its high accuracy, low power consumption, and easy integration make it a suitable choice for any device requiring precise and reliable timekeeping.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess