EN
  • EN
  • DE

RX-8803SA UB

Part No RX-8803SA UB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 185086-RX-8803SA UB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RX-8803SA UB CAD Model

Description

The RX-8803SA UB is a real-time clock (RTC) module manufactured by Epson. This module is designed to provide accurate and reliable timekeeping in a wide range of applications. It features an integrated 32.768 kHz crystal oscillator and a serial interface for easy communication with microcontrollers and other devices. The 'UB' suffix likely designates a specific packaging or feature variant.

Applications

  • Smartwatches and wearables: Provides accurate time and date information in wearable devices.
  • Portable navigation devices: Tracks time and date for accurate location data.
  • Industrial control systems: Used for time-stamping events and scheduling tasks.
  • Metering equipment: Accurately records time for energy consumption and billing.
  • Medical devices: Provides precise timekeeping for monitoring and data logging.

Features

  • Integrated 32.768 kHz crystal oscillator: Ensures accurate timekeeping.
  • I2C interface: Allows for easy communication with a host microcontroller.
  • Low power consumption: Optimizes battery life in portable applications.
  • Small package size: Enables integration into compact devices.
  • Wide operating voltage range: Provides flexibility in system design.
  • Automatic backup battery switchover: Seamlessly switches to backup power during main power loss.
  • Alarm function: Provides programmable alarm features for event triggering.
  • Timer function: Includes a programmable timer for a variety of applications.

Benefits

  • High accuracy: Provides reliable and precise time and date information.
  • Simplified design: Integrates all necessary components for real-time clock functionality.
  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Easy integration: Simple I2C interface facilitates easy connection to microcontrollers.
  • Enhanced reliability: Backup battery function ensures continuous operation during power outages.

Additional Details

The RX-8803SA UB typically operates with a supply voltage ranging from 1.7V to 5.5V. It utilizes the I2C serial communication protocol for data transfer. This module is available in small surface-mount packages. The operating temperature range is usually between -40°C and +85°C. The device provides temperature compensation to ensure accuracy over a wide temperature range. Data is stored in registers accessible through the I2C interface, allowing for reading and writing time and date, configuring alarms and timers. The automatic battery switchover circuit ensures continued accurate time keeping in the event of main power loss.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5336 $61.3440
95+ $1.2584 $119.5480
145+ $1.2191 $176.7695
200+ $1.1797 $235.9400
255+ $1.1404 $290.8020
340+ $1.0224 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess