The SI5335C-B05010-GMR is a clock generator IC produced by Silicon Labs. These devices are designed to generate multiple, independent clock frequencies from a single reference, often used in systems requiring precise timing. The 'GMR' suffix generally signifies a specific packaging option and tape & reel format for automated assembly.
Applications
- Networking equipment (switches, routers, and optical transport)
- Data center and server applications
- Test and measurement instruments
- Video and audio broadcast equipment
- PCI Express clock generation
Features
- Generates up to 4 independent clock outputs
- Ultra-low jitter performance
- Frequency range up to 200 MHz
- I2C interface for programming and control
- Integrated Voltage Controlled Oscillator (VCO)
- Supports multiple output formats (LVPECL, LVDS, HCSL, CMOS)
- Programmable output skew
Benefits
- Improves system performance and reliability through low-jitter clocks
- Reduces bit error rates in high-speed serial links
- Simplifies clock tree design and management
- Enables flexible frequency planning and synthesis
- Facilitates easy integration and system configuration
- Offers precise frequency control and synchronization
Additional Details
The SI5335C-B05010-GMR typically operates from a 1.8V or 2.5V power supply. The 'B05010' portion of the part number indicates a specific factory-programmed configuration defining the default output frequencies and operating parameters. This configuration can be modified via the I2C interface, allowing for dynamic adjustment of output frequencies, signal levels, and other settings. The SI5335C family is known for its excellent jitter performance, making it well-suited for applications requiring clean and stable clock signals. The device's support for multiple output formats provides flexibility when interfacing with various downstream components. Additionally, the programmable output skew feature allows for fine-tuning of the timing relationships between the different clock outputs, which is critical in high-speed digital systems.