EN
  • EN
  • DE

S1C17801F00A100

Part No S1C17801F00A100
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Description S1C17 128K TQFP128 70°C RoHSconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089702-S1C17801F00A100
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1C17801F00A100 CAD Model

Description

The S1C17801F00A100 is a microcontroller manufactured by Epson Electronics America Inc-Semiconductor Div. While specific detailed information about this particular part number is limited, microcontrollers of the S1C17 series are generally known for their low power consumption and integration capabilities, making them suitable for a range of embedded applications.

Applications

  • Wearable devices: Its low power consumption makes it suitable for integration into battery-powered wearable devices.
  • Metering devices: Can be used in smart meters for energy or water management due to its processing capabilities and low energy requirements.
  • Remote controls: Suitable for use in remote control units.
  • IoT (Internet of Things) devices: Can be employed in various IoT sensors and devices where efficient processing and low power consumption are crucial.
  • Healthcare devices: Possible applications in portable healthcare devices.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Integrated Peripherals: Likely includes a variety of integrated peripherals such as timers, ADCs (Analog-to-Digital Converters), and communication interfaces.
  • Compact Package: Designed to be physically small for use in small devices.
  • Memory: Includes built-in program memory.
  • Communication Interfaces: Provides interfaces such as UART, SPI, or I2C for communication with other devices.

Benefits

  • Extended Battery Life: Low power consumption translates to longer operational time for battery-powered devices.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Simplified Design: Integration simplifies the design process.
  • High Reliability: Offers reliable performance in harsh environments.

Due to the limited publicly available specifications, the precise clock speed, memory size, and peripheral set are not known. However, the S1C17 series microcontrollers generally offer a robust set of features for a wide range of embedded applications. Please consult the official Epson documentation for detailed specifications.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess