EN
  • EN
  • DE

S1C33401F00A100

Part No S1C33401F00A100
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 304640-S1C33401F00A100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1C33401F00A100 CAD Model

Description

The S1C33401F00A100 is a microcontroller manufactured by Epson Electronics America Inc-Semiconductor Div. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance and low power consumption. It's part of Epson's S1C33 series, known for their versatility and robust feature set, making them suitable for various industrial and consumer electronics applications.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Found in devices like remote controls, appliances, and audio equipment.
  • Medical Devices: Integrated into portable medical instruments and monitoring systems.
  • Automotive Electronics: Employed in automotive control units and dashboard systems.
  • IoT Devices: Used in various IoT applications, including smart sensors and connected devices.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Multiple Communication Interfaces: Supports UART, SPI, and I2C for versatile connectivity.
  • Integrated ADC: Features an Analog-to-Digital Converter for interfacing with analog sensors.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control.
  • Interrupt Controller: Includes an interrupt controller for efficient event handling.

Benefits

  • Reduced System Cost: Integration of various peripherals reduces the need for external components.
  • Improved Performance: Offers a balance of processing power and energy efficiency.
  • Enhanced Reliability: Designed for robust operation in harsh environments.
  • Simplified Development: Supported by a comprehensive development environment.
  • Flexibility: Adaptable to a wide range of applications due to its versatile feature set.

Additional Details

The S1C33401F00A100 typically includes a CPU core, memory (Flash and RAM), and various peripherals. The exact specifications, such as clock speed, memory size, and number of I/O pins, can vary depending on the specific configuration. It's often available in various package options to suit different board layouts and manufacturing requirements. Developers can utilize the Epson's development tools and software libraries to streamline the development process and accelerate time-to-market. The microcontroller is designed to meet stringent quality standards and is suitable for applications requiring high reliability and long-term availability. The specific voltage requirements and operating temperature range should be consulted in the device datasheet. Its integrated ADC is particularly useful for applications requiring analog signal processing, such as sensor data acquisition and control systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess