EN
  • EN
  • DE

TEA1750T/N1,518

Part No TEA1750T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PFC CONTROLLER DCM16SOIC / AC to DC Switching Converter SMPS Controller 16V 150kHz T/R 16-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip III
Packaging Reel package
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 22V
Supply Voltage 15 V ~ 38 V
Frequency - Switching 125kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Mounting SMD
Win Source Part Number 796660-TEA1750T/N1,518
Popularity Medium
Supply and Demand Status Limited
Family Name TEA1750
Introduction Date April 06, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1750T/N1,518 CAD Model

Description

Product Overview: TEA1750T/N1,518 - GreenChip SMPS Control IC

The TEA1750T/N1,518 is a versatile and energy-efficient switch mode power supply (SMPS) controller IC, part of NXP Semiconductors' acclaimed GreenChip family. This product is designed to facilitate the development of low-power standby and highly efficient power supplies while maintaining high performance and reliability.

Key Features

  • Integrated PFC and Flyback Controller: The TEA1750T/N1,518 combines a Power Factor Correction (PFC) controller and a flyback controller in one compact SO-16 package, optimizing space and reducing component count.
  • GreenChip Technology: As part of the GreenChip family, this IC incorporates features that enable power supplies to meet the most stringent energy-saving standards, such as Energy Star and the EU's Ecodesign Directive.
  • High Efficiency: The device is designed to operate in quasi-resonant mode at high power levels for reduced switching losses, and in eco-mode at lower power levels to maintain high efficiency across the entire load range.
  • Low Standby Power: The TEA1750T/N1,518 is capable of achieving ultra-low standby power consumption, making it ideal for applications that require constant operation with minimal power wastage.
  • Protection Features: It includes various protection mechanisms such as overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO), ensuring the safety and longevity of the power supply.

Applications

The TEA1750T/N1,518 is suitable for a wide range of applications, particularly where energy efficiency and power density are critical. It is commonly used in:

  • Adapters for notebooks and mobile phones
  • Consumer electronics such as LCD and LED TVs
  • Power supplies for desktop computers and servers
  • Standby and auxiliary power supplies

Environmental and Quality Certifications

NXP is committed to sustainability and quality. The TEA1750T/N1,518 is produced in compliance with the RoHS directive, ensuring that it is free from hazardous substances. Additionally, the product is manufactured under ISO 9001 certified quality management systems, reflecting NXP's dedication to high manufacturing standards.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess