EN
  • EN
  • DE

S1C33S01F00A3

Part No S1C33S01F00A3
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089707-S1C33S01F00A3
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1C33S01F00A3 CAD Model

Description

The S1C33S01F00A3 is a microcontroller unit (MCU) produced by Epson Electronics America Inc-Semiconductor Div. Due to limited availability of specific documentation for this particular part number, the description below is based on the general characteristics of the S1C33 series microcontrollers.

The S1C33 series is often used in applications requiring low power consumption and robust performance. They commonly feature a compact design and integrated peripherals, suitable for a range of embedded systems.

Applications

  • Consumer Electronics: Suitable for use in devices such as remote controls, toys, and other battery-operated consumer products.
  • Industrial Control: May be used in basic industrial control systems.
  • Metering: Can be applied in electricity or water meters.
  • Healthcare: Suitable for portable health monitoring devices.
  • Home Automation: Control of lighting or temperature.

Features

  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Integrated Peripherals: Includes a variety of built-in peripherals like timers, ADCs, and communication interfaces.
  • Memory: Includes both program and data memory for storing code and data.
  • Communication Interfaces: Provides interfaces like UART, SPI, or I2C for connecting to other devices.
  • Operating Voltage: Operates at lower voltages to reduce power consumption.

Benefits

  • Long Battery Life: Ensures extended operation in battery-powered devices.
  • Reduced System Complexity: Integrated peripherals minimize the need for external components.
  • Smaller Footprint: Allows for more compact designs.
  • Cost-Effective Solution: Provides a balance of performance and price.

For detailed technical specifications, please refer to the official documentation from Epson. This description is based on general information available about the S1C33 series of microcontrollers.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,665 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess