The TEMSVC0J336M12R is a surface-mount aluminum electrolytic capacitor manufactured by NEC. This component is engineered for applications requiring robust performance and long-term reliability in various electronic circuits. It's designed to provide stable capacitance over a wide temperature range, making it suitable for demanding environments.
Applications
- Power supplies for industrial equipment
- Smoothing and filtering in DC-DC converters
- Backup power systems
- Motor control circuits
- Inverters
Features
- Surface Mount Device (SMD) for efficient automated assembly
- Aluminum electrolytic construction for high capacitance values
- Wide operating temperature range to withstand harsh conditions
- High ripple current capability for reliable performance under load
- Long lifespan to ensure the longevity of the application
- RoHS compliant, demonstrating environmental responsibility
Benefits
- Space-saving design due to compact SMD form factor
- Enhanced circuit stability through effective filtering
- Increased system reliability resulting from stable electrical characteristics
- Simplified assembly process with automated SMD placement
- Cost-effective solution for demanding capacitor applications
- Environmentally friendly construction
Technical Specifications
The TEMSVC0J336M12R's specific capacitance, voltage rating, tolerance, and ESR (Equivalent Series Resistance) must be verified using the official NEC datasheet. Typically, capacitors of this type offer a capacitance range of 10µF to several thousand µF, with voltage ratings spanning from 6.3V to 100V. The tolerance is generally around ±20%. Always refer to the datasheet for accurate ripple current ratings, impedance characteristics across different frequencies, and temperature dependencies to ensure proper component selection and optimal circuit performance.