EN
  • EN
  • DE

XC3500P20SR

Part No XC3500P20SR
Manufacturer Anaren
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105299-XC3500P20SR
Categories OEM Parts(T-Z)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3500P20SR CAD Model

Description

The Anaren XC3500P20SR is a high-performance Xinger® brand 3 dB hybrid coupler, designed for various applications requiring precise power splitting and combining. This surface-mount component offers excellent amplitude and phase balance, making it ideal for use in communication systems, radar systems, and test equipment.

Applications

  • Balanced Amplifiers: Used to combine the output power of two amplifiers, improving overall power output and efficiency.
  • Mixers: Implemented in balanced mixer designs to achieve higher isolation and lower spurious signal generation.
  • Phase Shifters: Forms the basis for creating phase shifters with precise control over signal phase.
  • Combiners/Dividers: Splits an input signal into two equal-amplitude, quadrature-phase outputs, or combines two quadrature signals into a single output.
  • Radar Systems: Employed in radar front-ends for signal distribution and processing.

Features

  • 3 dB Coupling: Provides equal power splitting between the two output ports.
  • Quadrature Outputs: Delivers signals with a 90-degree phase difference between the output ports.
  • Surface Mount Package: Facilitates easy and efficient assembly onto printed circuit boards (PCBs).
  • High Isolation: Minimizes signal leakage between ports, ensuring signal integrity.
  • Low Insertion Loss: Reduces signal attenuation, maximizing signal power.
  • Compact Size: Allows for integration into space-constrained applications.

Benefits

  • Improved System Performance: Enhances the performance of RF and microwave systems through precise power splitting and combining.
  • Reduced Spurious Signals: Minimizes unwanted signals in mixer applications, improving signal clarity.
  • Simplified Design: Simplifies the design of balanced circuits, reducing component count and complexity.
  • Enhanced Signal Integrity: Maintains signal quality through high isolation and low insertion loss.
  • Efficient Assembly: Enables efficient manufacturing processes through surface-mount technology.

Additional Details

The XC3500P20SR operates over a specific frequency band (research to determine precise frequency range). Its typical specifications include insertion loss (e.g., less than 0.5 dB), isolation (e.g., greater than 20 dB), and amplitude balance (e.g., ±0.5 dB). The component is constructed using materials that provide excellent thermal and electrical performance. Check the datasheet for specific details on operating temperature, power handling capabilities, and S-parameters.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess