EN
  • EN
  • DE

S1D12708F00A1

Part No S1D12708F00A1
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 304675-S1D12708F00A1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1D12708F00A1 CAD Model

Description

The S1D12708F00A1 is a display controller manufactured by Epson. These controllers are used in a variety of display applications, providing the necessary interface between a microprocessor and a display panel.

Applications:

  • Electronic Shelf Labels (ESL): Used to drive small displays in retail environments.
  • Wearable Devices: Integrating with displays in smartwatches or fitness trackers.
  • Industrial Control Panels: Enabling clear display of information on control systems.
  • Metering Devices: Used in electricity, water, or gas meters to display readings.
  • Portable Instruments: Integrating with displays in handheld measurement tools.

Features:

  • Low Power Consumption: Optimised for battery-powered devices.
  • Integrated Display Memory: Contains on-chip memory to store display data.
  • Flexible Display Interface: Supports various display technologies such as ePaper, LCD, and OLED.
  • Built-in Graphics Acceleration: Provides hardware acceleration for common graphics operations.
  • Compact Packaging: Designed for integration into small form factor devices.

Benefits:

  • Extended Battery Life: Low power operation extends the operating time of battery-powered devices.
  • Reduced System Cost: Integrated memory and features minimize the need for external components.
  • Enhanced Display Performance: Graphics acceleration improves the responsiveness and clarity of the display.
  • Simplified System Design: Flexible display interface simplifies integration with various display panels.
  • Space-Saving Design: Compact packaging reduces the overall size of the device.

Additional Details:

The S1D12708F00A1 typically supports a range of display resolutions. It often includes power management features such as sleep mode to further reduce power consumption when the display is not actively being updated. Communication with a host microcontroller is typically handled via SPI or I2C interfaces. It may also include features like partial display updates to improve refresh rates and conserve power.The specific technical specs would require accessing the device's datasheet, but generally includes information on voltage levels, memory size, operating temperatures, and interface speeds.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1094 $57.9820
1,290+ $0.0899 $115.9710
1,995+ $0.0870 $173.5650
2,745+ $0.0842 $231.1290
3,550+ $0.0815 $289.3250
4,750+ $0.0730 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess