EN
  • EN
  • DE

SED3010

Part No SED3010
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 318446-SED3010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SED3010 CAD Model

Description

The SED3010 is a display controller manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to manage and drive LCD panels in a variety of applications, providing a comprehensive solution for displaying visual information. This IC is commonly used where efficient and reliable display control is essential.

Applications

  • Industrial HMIs (Human Machine Interfaces)
  • Automotive Displays
  • Medical Devices
  • Point-of-Sale (POS) Terminals
  • Office Automation Equipment

Features

  • High-Resolution Support: Capable of driving displays with detailed graphics.
  • Integrated Display Memory: Reduces the need for external memory components.
  • Flexible Interface: Supports various communication protocols (e.g., RGB, SPI, I2C).
  • Built-in Timing Controller: Simplifies display timing management.
  • Power Management Features: Optimizes power consumption for energy-efficient operation.

Benefits

  • Sharp and Clear Display: High-resolution support ensures excellent visual clarity.
  • Reduced System Complexity: Integrated features minimize the number of external components required.
  • Easy Integration: Flexible interface options simplify connectivity to various host systems.
  • Stable Display Performance: Built-in timing controller ensures reliable display operation.
  • Long Battery Life: Power management features extend the operational time of battery-powered devices.

Additional Details

The SED3010 display controller typically supports a range of display sizes and resolutions. It's designed to handle various display technologies, including TFT-LCD and OLED panels. The controller often includes features such as gamma correction and contrast control to optimize image quality. Detailed specifications, including voltage requirements, interface timings, and display memory configurations, can be found in the device datasheet. It is designed for robust operation in industrial and commercial environments.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess