EN
  • EN
  • DE

SG-531P15.000000MHZC

Part No SG-531P15.000000MHZC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189286-SG-531P15.000000MHZC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-531P15.000000MHZC CAD Model

Description

The SG-531P15.000000MHZC is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It provides a stable and accurate 15 MHz clock signal, essential for synchronizing operations within various electronic systems. Its reliability and precision make it suitable for a wide range of applications, from embedded systems to communication devices.

Applications:

  • Microcontrollers
  • Real-time clocks (RTCs)
  • Communication devices
  • Embedded systems
  • Industrial control equipment

Features:

  • Frequency: 15.000000 MHz
  • Package: Typically available in a small surface-mount package (SMD)
  • Stability: High frequency stability over a wide temperature range
  • Low Jitter: Minimal jitter for improved signal integrity
  • Supply Voltage: Operates on a standard voltage supply (e.g., 3.3V or 5V)
  • Output Waveform: CMOS compatible output

Benefits:

  • Precise Timing: Provides accurate clock signals for reliable system operation.
  • Stable Performance: Maintains frequency stability under varying environmental conditions.
  • Compact Size: Suitable for space-constrained applications.
  • Easy Integration: Designed for easy integration into various electronic circuits.
  • Low Power Consumption: Optimizes power efficiency, particularly in battery-powered devices.

This oscillator is often used in applications requiring precise and stable timing, such as microcontroller-based systems, communication devices, and embedded systems. Its small size and reliable performance make it a popular choice for various electronic products. The SG-531P series provides good frequency stability across different temperatures and a broad operating voltage range.

Additional details, including specific temperature ranges, load capacitance, and aging characteristics, are available in the manufacturer's datasheet. Refer to the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5114 $69.0228
5+ $28.3171 $141.5855
7+ $27.4324 $192.0268
9+ $26.5477 $238.9293
12+ $25.6629 $307.9548
16+ $23.0076 $368.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess