EN
  • EN
  • DE

SAFEH1G95FL0F00R05

Part No SAFEH1G95FL0F00R05
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091025-SAFEH1G95FL0F00R05
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEH1G95FL0F00R05 CAD Model

Description

The SAFEH1G95FL0F00R05 is a surface-mount band pass filter manufactured by Murata Electronics North America. It is designed to selectively pass frequencies within a specific range while attenuating frequencies outside that range. Band pass filters are crucial components in many electronic systems, ensuring signal integrity and preventing unwanted interference.

Applications

  • Wireless communication systems: Used in base stations and mobile devices.
  • Radar systems: Implemented in radar receivers and transmitters.
  • Satellite communication: Employed in satellite transponders and ground stations.
  • Test and measurement equipment: Utilized in spectrum analyzers and signal generators.
  • Medical devices: Found in medical imaging equipment and patient monitoring systems.

Features

  • Surface mount technology (SMT): Allows for automated assembly on printed circuit boards (PCBs).
  • Compact size: Enables high-density circuit designs.
  • High selectivity: Provides sharp cut-off characteristics.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High attenuation: Effectively suppresses unwanted signals outside the passband.

Benefits

  • Improved signal quality: Filters out noise and interference, resulting in clearer signals.
  • Enhanced system performance: Optimizes signal transmission and reception.
  • Reduced component count: Integrates filtering functionality into a single package.
  • Simplified manufacturing: Facilitates automated assembly and reduces production costs.
  • Increased reliability: Provides stable performance over a wide range of operating conditions.

Additional Details

The specific frequency range of the SAFEH1G95FL0F00R05 filter would be detailed in its datasheet. Important technical specifications include center frequency, bandwidth, insertion loss, return loss, attenuation, and operating temperature range. It is constructed using ceramic materials, contributing to its stability and performance. This filter is designed for demanding applications requiring precise signal filtering and robust performance.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess