EN
  • EN
  • DE

TPSA105K016R0100

Part No TPSA105K016R0100
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394847-TPSA105K016R0100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA105K016R0100 CAD Model

Description

The TPSA105K016R0100 is a surface-mount solid tantalum capacitor belonging to the TPSA series manufactured by AVX Corporation. It's designed for general-purpose applications where stable capacitance and reliable performance are required.

Applications

  • Power supply filtering: Smoothing voltage ripples in power supplies.
  • Decoupling: Providing local energy storage for integrated circuits.
  • Bypass capacitors: Shunting high-frequency noise to ground.
  • Timing circuits: Used in circuits where specific time delays are needed.
  • DC-DC converters: Used as input and output capacitors to stabilize voltage levels.

Features

  • Surface Mount Device (SMD): Facilitates automated assembly on printed circuit boards.
  • Solid Tantalum Electrolyte: Provides stable electrical characteristics over temperature and frequency.
  • Compact Size: Allows for high-density board designs.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, making it environmentally friendly.
  • Polarized Capacitor: Requires proper orientation when installed in a circuit.

Benefits

  • High Reliability: Solid tantalum construction ensures long-term stability and performance.
  • Stable Electrical Characteristics: Maintains capacitance and ESR (Equivalent Series Resistance) over a wide range of temperatures and frequencies.
  • Space Saving: Compact size enables smaller and more efficient circuit designs.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental standards.

Technical Specifications

The TPSA105K016R0100 features a capacitance of 1.0 μF with a tolerance of ±10%, a voltage rating of 16 V, and an ESR (Equivalent Series Resistance) of 10 Ohms. This capacitor is designed to operate over a temperature range of -55°C to +125°C. The physical dimensions conform to a standard EIA case size. This part provides stable electrical properties which is crucial for use in a variety of electronic circuits. Its construction and materials ensure reliable performance over the specified operating conditions. Correct polarity must be observed when installing the capacitor to prevent damage.

The TPSA105K016R0100 is suitable for applications that require a stable, reliable, and compact capacitor. The ESR and capacitance values are selected to optimize performance in specific circuit applications. Proper soldering techniques and reflow profiling are necessary during assembly to ensure a robust and reliable connection to the PCB.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess