EN
  • EN
  • DE

SG-8002CA 33.300000MHZ PCB

Part No SG-8002CA 33.300000MHZ PCB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Description SG-8002CA 33.300000MHZ Pcb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092620-SG-8002CA 33.300000MHZ PCB
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG-8002CA 33.300000MHZ PCB CAD Model

Description

The SG-8002CA 33.300000MHZ PCB is a programmable oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It provides a stable and accurate clock signal for a wide range of electronic devices. The programmable nature of this oscillator allows for flexibility in frequency selection and customization, making it suitable for diverse applications.

Applications

  • Microcontrollers: Providing the clock signal for microcontroller operation.
  • FPGAs: Supplying a stable clock source for FPGA logic.
  • Networking Equipment: Used in routers, switches, and other networking devices for timing synchronization.
  • Data Acquisition Systems: Providing a precise clock for sampling and data processing.
  • Embedded Systems: Serving as a timing reference in various embedded applications.

Features

  • Programmable Frequency: Allows for frequency adjustment to meet specific requirements.
  • High Frequency Stability: Provides a stable and accurate clock signal.
  • Low Jitter: Minimizes timing variations for reliable operation.
  • Wide Operating Voltage Range: Supports a variety of voltage levels.
  • Compact Size: Suitable for space-constrained applications.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.

Benefits

  • Flexibility: Programmable frequency allows for customization and adaptability.
  • Accuracy: High frequency stability ensures precise timing.
  • Reliability: Low jitter contributes to reliable system operation.
  • Versatility: Suitable for a wide range of applications.
  • Efficiency: Low power consumption extends battery life in portable devices.

Additional Details

The SG-8002CA oscillator typically utilizes a CMOS output driver. The frequency is programmed using external components or through a programming interface, depending on the specific model. The operating temperature range and voltage specifications are detailed in the product datasheet. This oscillator is designed to meet industry standards for frequency accuracy and stability.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess