The TC4053BFT(EL,N,M) is a monolithic integrated circuit from Toshiba Semiconductor and Storage. It's a triple 2-channel analog multiplexer/demultiplexer designed for routing and selection of both analog and digital signals. Its key characteristics include low on-resistance and high off-resistance, making it suitable for applications demanding minimal signal distortion and leakage.
Applications:
- Analog and digital signal switching
- Audio and video signal routing and mixing
- Data acquisition systems
- Communication systems (e.g., telephone switching)
- Test and measurement instrumentation
- Process control systems
Features:
- Triple 2-channel multiplexer/demultiplexer configuration
- Low on-resistance (typically in the range of tens to hundreds of Ohms, depending on voltage and temperature)
- High off-resistance (typically in the range of hundreds of MOhms or greater)
- Wide operating voltage range (typically 3V to 18V)
- Low quiescent current consumption
- TTL compatible input logic levels
- Surface mount package (TSSOP or similar)
Benefits:
- Versatile Signal Handling: Can switch both analog and digital signals, providing flexibility in circuit design.
- Minimal Signal Degradation: Low on-resistance ensures minimal signal attenuation when a channel is selected.
- Reduced Signal Leakage: High off-resistance minimizes unwanted signal bleed-through when a channel is deselected.
- Wide Compatibility: Wide operating voltage range allows for use in a variety of systems.
- Low Power Consumption: Minimizes power requirements, extending battery life in portable applications.
- Easy Integration: TTL-compatible inputs simplify interfacing with standard digital logic circuits.
- Compact Design: Surface mount package saves board space.
Additional Details:
The 'BFT' suffix indicates a specific package type, typically a thin small outline package (TSSOP) suitable for surface mounting. The (EL,N,M) portion likely denotes variations within that package type or specific manufacturing lots. The device operates by using control inputs to select which of the two input channels for each of the three multiplexers is connected to the corresponding output. Proper power supply bypassing is recommended for stable operation. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes.