EN
  • EN
  • DE

SG-8002JF 40.5M PCC

Part No SG-8002JF 40.5M PCC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189446-SG-8002JF 40.5M PCC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-8002JF 40.5M PCC CAD Model

Description

The SG-8002JF 40.5M PCC is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's designed to generate a stable and accurate clock signal at a frequency of 40.5 MHz. This type of oscillator is critical for providing timing signals in numerous electronic systems.

Applications:

  • FPGA (Field-Programmable Gate Array) Clocking: Provides a stable clock source for FPGAs.
  • Data Communication: Used in various data communication interfaces and protocols.
  • Microcontroller Clocking: Supplies the clock signal for microcontroller operation.
  • Peripheral Devices: Utilized in various peripheral devices requiring precise timing.
  • Industrial Control Systems: Provides accurate timing for industrial automation equipment.

Features:

  • Fixed Frequency: Operates at a frequency of 40.5 MHz.
  • High Stability: Maintains a stable output frequency over a range of operating conditions.
  • Low Jitter: Generates a clean clock signal with minimal phase noise.
  • Small Size: Typically available in a compact surface-mount package.
  • Low Power: Designed for low power consumption.

Benefits:

  • Precise Timing: Offers precise and reliable timing for electronic circuits.
  • Improved System Performance: Low jitter contributes to improved system performance.
  • Space Saving: Small size allows for compact circuit designs.
  • Energy Efficient: Low power consumption is suitable for battery-powered applications.
  • Easy Integration: Simplified integration into various electronic circuits.

Additional Details:

The SG-8002JF 40.5M PCC crystal oscillator likely includes a quartz crystal resonator and internal circuitry to generate the stable clock signal. The output is typically a square wave. For detailed technical specifications, including voltage requirements, load capacitance, and operating temperature range, refer to the official Epson datasheet.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess