EN
  • EN
  • DE

SG531P-16.0000MHz-C

Part No SG531P-16.0000MHz-C
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189287-SG531P-16.0000MHz-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG531P-16.0000MHz-C CAD Model

Description

The SG531P-16.0000MHz-C is a crystal oscillator produced by Epson Electronics America Inc-Semiconductor Div. This component is engineered to generate a stable and accurate 16 MHz clock signal, crucial for synchronizing processes in a wide array of electronic devices. Its reliability and compact form factor make it well-suited for integration into densely packed circuit boards.

Applications:

  • Microcontrollers
  • Real-time clocks (RTCs)
  • Communication devices
  • Embedded systems
  • Industrial control systems

Features:

  • Frequency: 16.0000 MHz
  • Package: Small surface-mount package (SMD) suitable for automated assembly.
  • Stability: Ensures consistent frequency output across a range of operating temperatures.
  • Low Jitter: Minimizes jitter for optimal signal integrity in sensitive applications.
  • Supply Voltage: Designed to operate on standard voltage levels, typically 3.3V or 5V.
  • Output Waveform: CMOS compatible output for seamless integration with digital circuits.

Benefits:

  • Accurate Clock Signal: Provides a precise 16 MHz clock for reliable system timing.
  • Stable Performance: Maintains frequency stability even under fluctuating environmental conditions.
  • Compact Size: Allows for integration into applications where space is limited.
  • Easy Integration: Simplifies circuit design with its compatibility with standard digital interfaces.
  • Energy Efficiency: Low power consumption, making it ideal for battery-operated devices.

The 16 MHz frequency is commonly used in various electronic applications, including microcontroller-based systems and communication equipment. Its small size, stability, and low power consumption make it a versatile choice for a broad spectrum of electronic products. The SG531P series oscillators are generally known for their reliability and performance.

For comprehensive specifications, including temperature range, load capacitance, and aging characteristics, consult the manufacturer's datasheet. This documentation is essential for ensuring proper application and optimal performance.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 100 MHZ LVPECL SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess