EN
  • EN
  • DE

SG8002JC60MPCCL2

Part No SG8002JC60MPCCL2
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189433-SG8002JC60MPCCL2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG8002JC60MPCCL2 CAD Model

Description

The SG8002JC60MPCCL2 is a programmable oscillator from Epson Electronics America Inc-Semiconductor Div. It's designed for applications requiring a stable and configurable clock source. These oscillators provide flexibility in frequency selection and are known for their compact size and low power consumption.

Applications:

  • Microcontrollers and Microprocessors: Used as a clock source for timing and synchronization.
  • Consumer Electronics: Integrated in devices like smartphones, tablets, and digital cameras.
  • Industrial Control Systems: Provides stable timing for industrial automation equipment.
  • Networking Devices: Employed in routers, switches, and other network infrastructure components.
  • Automotive Electronics: Used in various automotive control units and systems.

Features:

  • Programmable Frequency: Allows users to configure the output frequency to meet specific application requirements.
  • Low Jitter: Ensures a clean clock signal for optimal performance of connected devices.
  • Compact Size: Enables integration into space-constrained applications.
  • Low Power Consumption: Reduces overall system power consumption.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Flexibility: Programmable frequency offers design flexibility and reduces the need for multiple fixed-frequency oscillators.
  • Improved Performance: Low jitter ensures stable operation of connected devices.
  • Reduced System Size: Compact size allows for smaller and more densely populated circuit boards.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Reliable Operation: Wide operating temperature range ensures reliable operation in harsh environments.

Additional Details:

While specific technical specifications such as exact frequency range, voltage requirements, and packaging details require referencing the official Epson datasheet for the SG8002JC60MPCCL2, these programmable oscillators generally support a wide range of frequencies and offer various output options. The programmability is a key feature, often achieved through external resistors or a digital interface. They are typically available in surface-mount packages for automated assembly.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess