EN
  • EN
  • DE

SLA7490FOH

Part No SLA7490FOH
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093536-SLA7490FOH
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLA7490FOH CAD Model

Description

The SLA7490FOH is a unipolar stepper motor driver IC manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed for driving two-phase unipolar stepper motors with high efficiency and precision. This IC integrates all necessary components for controlling a stepper motor, simplifying the design process and reducing the overall system cost.

Applications

  • Office automation equipment: Printers, scanners, and copiers
  • Industrial automation: Robotics, CNC machines, and packaging equipment
  • Medical equipment: Diagnostic and therapeutic devices
  • Security systems: Surveillance cameras and access control systems
  • Consumer electronics: Cameras, projectors, and other devices requiring precise motor control

Features

  • Unipolar stepper motor driver: Specifically designed for driving two-phase unipolar stepper motors.
  • Built-in PWM current control: Provides precise current regulation for smooth and efficient motor operation.
  • Microstepping capability: Supports microstepping for increased resolution and reduced motor noise.
  • Overcurrent protection: Protects the IC and the motor from damage due to overcurrent conditions.
  • Thermal shutdown protection: Prevents the IC from overheating and ensures reliable operation.
  • Low power consumption: Optimizes energy efficiency in various applications.
  • Compact package: Available in a space-saving package for easy integration into various designs.

Benefits

  • Precise motor control: Enables accurate and repeatable positioning in demanding applications.
  • Smooth and quiet operation: Minimizes motor noise and vibration for improved performance.
  • High efficiency: Reduces power consumption and extends battery life in portable devices.
  • Reliable operation: Built-in protection features ensure robust and dependable performance.
  • Simplified design: Integrated components reduce the number of external components required, simplifying the design process.
  • Cost-effective solution: Provides a comprehensive solution for stepper motor control at a competitive price.

Additional Details

The SLA7490FOH operates within a specified voltage and current range. The specific values will depend on the datasheet which needs to be consulted for detailed electrical characteristics, timing diagrams, and application circuits. It also offers various control inputs for direction, step, and enable functions, allowing for flexible control schemes. The internal PWM current control circuitry precisely regulates the current flowing through the motor windings, resulting in smooth and efficient motor operation. Microstepping capabilities allow for finer resolution and reduced motor resonance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess