EN
  • EN
  • DE

SPG8640CN

Part No SPG8640CN
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 338555-SPG8640CN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPG8640CN CAD Model

Description

The SPG8640CN, manufactured by Epson Electronics America Inc-Semiconductor Div, is a sophisticated speech and audio processing integrated circuit. It's designed to deliver high-quality voice recognition, text-to-speech (TTS), and audio playback capabilities for a wide range of embedded systems and consumer electronic devices. Its integrated architecture streamlines development and minimizes external component requirements.

Applications

  • Voice-controlled remote controls: Enabling voice commands for televisions, set-top boxes, and other home entertainment systems.
  • Automotive navigation systems: Providing voice-driven navigation and hands-free calling features.
  • Interactive toys and educational devices: Incorporating speech recognition and TTS functionality for engaging user experiences.
  • Smart home appliances: Allowing users to control lighting, thermostats, and other appliances with voice commands.
  • Industrial control systems: Implementing voice-based interfaces for machine control and data entry.

Features

  • Advanced speech recognition: High-accuracy recognition of spoken words and phrases.
  • Text-to-speech (TTS) synthesis: Conversion of text into natural-sounding speech.
  • Audio playback capabilities: Support for various audio formats, including MP3 and WAV.
  • Integrated audio amplifier: Drives speakers directly, eliminating the need for external amplifier circuitry.
  • Low power consumption: Extends battery life in portable applications.
  • Flexible interface options: SPI, UART, and I2C interfaces for easy integration with microcontrollers and other systems.

Benefits

  • Enhanced user experience: Simplifies device interaction through voice commands and natural language interfaces.
  • Reduced development time: Provides a complete speech and audio processing solution, minimizing software development effort.
  • Lower system cost: Integrated features reduce the need for external components, lowering overall system cost.
  • Improved energy efficiency: Low power consumption extends battery life in portable devices.
  • Increased product differentiation: Enables innovative voice-controlled features that set products apart from the competition.
  • Simplified system integration: Flexible interface options and comprehensive documentation streamline system integration.

Additional Details

The SPG8640CN often requires an external memory chip to store speech models and audio data. The amount of memory needed depends on the complexity of the application. The chip operates from a single voltage supply. Epson provides software development tools and libraries to facilitate application development. Designers should refer to the Epson datasheet for detailed specifications and application notes.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess