EN
  • EN
  • DE

STC9605F0A

Part No STC9605F0A
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 344960-STC9605F0A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC9605F0A CAD Model

Description

The Epson STC9605F0A is a highly integrated system timer chip designed for various electronic applications requiring precise timekeeping and control. Manufactured by Epson Electronics America Inc-Semiconductor Div, this component offers a range of features suitable for embedded systems and real-time applications.

Applications

  • Real-time clocks (RTC)
  • Embedded systems requiring accurate timekeeping
  • Industrial control systems
  • Data loggers
  • Consumer electronics (e.g., timers in appliances)

Features

  • High-precision timing: Offers accurate timekeeping functionality.
  • Low power consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Integrated oscillator: Includes an on-chip oscillator, simplifying circuit design.
  • Versatile interface: Supports standard communication protocols for easy integration with microcontrollers.
  • Compact package: Available in a small form factor for space-constrained applications.
  • Programmable alarm functions: Allows for setting alarms and generating interrupts at specific times.

Benefits

  • Accurate time tracking: Provides reliable time information for critical applications.
  • Extended battery life: Low power consumption minimizes energy usage.
  • Simplified design: Integrated oscillator reduces the need for external components.
  • Easy integration: Standard communication protocols streamline the development process.
  • Space-saving: Compact package allows for use in small devices.
  • Enhanced system control: Programmable alarm functions enable precise control over system events.

Additional Details

The STC9605F0A typically operates within a specific voltage range (e.g., 2.7V to 5.5V) and temperature range (e.g., -40°C to +85°C), making it suitable for a variety of environments. Detailed technical specifications can be found in the manufacturer's datasheet, including information on timing accuracy, power consumption at different operating modes, and interface details. The chip often communicates using I2C or SPI protocols, providing flexibility in connecting to different microcontrollers and systems. The use of a crystal oscillator ensures accurate timekeeping, even in environments with fluctuating temperatures.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess