EN
  • EN
  • DE

R1130D151B-TR-F

Part No R1130D151B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287054-R1130D151B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1130D151B-TR-F CAD Model

Description

The R1130D151B-TR-F is a CMOS-based voltage regulator manufactured by Ricoh. This regulator is designed to provide a highly accurate and stable output voltage, with a low supply current. The device is well-suited for battery-powered applications due to its low quiescent current and high efficiency.

Applications

  • Battery-Powered Devices: Ideal for mobile phones, tablets, and wearable devices.
  • IoT Devices: Used in sensors, beacons, and other low-power connected devices.
  • Portable Audio Players: Ensures stable power for audio processing and output stages.
  • Wireless Communication Modules: Provides a stable voltage supply for Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Output Voltage Accuracy: Delivers a stable and precise output voltage.
  • Overcurrent Protection: Protects the IC and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package Size: Compact SOT-23-5 package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current prolongs battery life in portable devices.
  • Stable and Reliable Operation: Ensures consistent performance of connected electronic components.
  • Enhanced System Protection: Prevents damage from overcurrent and thermal overload conditions.
  • Simplified Circuit Design: Easy integration into a variety of electronic circuits.

Technical Specifications

The R1130D151B-TR-F typically operates with an input voltage range of 1.7V to 5.5V and provides a fixed output voltage of 1.5V. It has a low quiescent current, typically around 6.0 μA. The overcurrent protection is usually set around 200 mA to 300 mA. It is packaged in a SOT-23-5 package and the operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Sierra Wireless
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess