EN
  • EN
  • DE

TSX-3225 16.000000MHZ 12.0 +10.0-10.0

Part No TSX-3225 16.000000MHZ 12.0 +10.0-10.0
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Crystals
Description Crystal 16MHz ±10ppm (Tol) 12pF FUND 60Ohm 4-Pin Mini-CSMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990146-TSX-3225 16.000000MHZ 12.0 +10.0-10.0
Categories Crystals
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSX-3225 16.000000MHZ 12.0 +10.0-10.0 CAD Model

Description

The TSX-3225 16.000000MHZ 12.0 +10.0-10.0 is a miniature surface mount crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It provides a stable and accurate 16 MHz clock signal for a wide range of electronic devices. The oscillator is designed for applications requiring precise timing and compact size.

Applications:

  • Microcontrollers: Provides the clock signal for microcontroller operation in embedded systems.
  • Wireless Communication Devices: Used in transceivers and RF modules for accurate frequency control.
  • Real-Time Clocks (RTC): Provides a stable time base for RTC circuits.
  • Consumer Electronics: Employed in digital cameras, MP3 players, and other portable devices.
  • Industrial Control Systems: Provides timing signals for PLCs and other automation equipment.

Features:

  • Frequency: 16.000000 MHz
  • Frequency Tolerance: ±10 ppm
  • Frequency Stability: ±10 ppm
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Package: 3.2 x 2.5 mm SMD
  • Supply Voltage: 3.3V (typical)

Benefits:

  • High Accuracy: Provides a precise and stable clock signal, essential for reliable system operation.
  • Compact Size: Miniature SMD package saves board space and allows for smaller device designs.
  • Wide Temperature Range: Operates reliably over a broad range of environmental conditions.
  • Low Power Consumption: Optimizes energy efficiency in battery-powered devices.
  • Easy Integration: Simple to incorporate into various circuit designs.

Technical Specifications:

  • Frequency Stability Over Temperature: Typically ±10 ppm from -40°C to +85°C.
  • Load Capacitance: 12 pF
  • Drive Level: 10 µW (typical)
  • Aging: ±3 ppm per year
  • Storage Temperature Range: -55°C to +125°C
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

You May Also Be Interested in

Raltron Electronics Corporation
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.2911
Epson Electronics America Inc-Semiconductor Div
Crystal 32MHz ±10ppm 8pF 60Ω SMD2016-4P
Lowest to $0.2562
Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
Seiko Instruments
Crystal 32.768kHz ±20ppm 7pF SMD3215-2P
Lowest to $0.2587
Epson Electronics America Inc-Semiconductor Div
Crystal 24MHz ±10ppm 10pF 40Ω SMD3225-4P
Lowest to $0.4657
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
10pF SMD2016-4P Crystals RoHS
Lowest to $0.1747
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess