EN
  • EN
  • DE

VG-4030JA 27.000000 MHZ DVK

Part No VG-4030JA 27.000000 MHZ DVK
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals and Oscillators
Family Oscillators
Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 407862-VG-4030JA 27.000000 MHZ DVK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VG-4030JA 27.000000 MHZ DVK CAD Model

Description

The VG-4030JA 27.000000 MHZ DVK is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This oscillator provides a stable and accurate 27 MHz clock signal for various electronic applications. It's designed for low-power operation and compact size, making it suitable for use in portable devices and other space-constrained applications. The 'DVK' suffix likely indicates it is part of a development kit or evaluation board.

Applications

  • Microcontroller clock source: Provides a stable clock signal for microcontrollers and microprocessors.
  • Real-time clock (RTC) applications: Used as a timekeeping reference in RTC circuits.
  • Communication devices: Provides a clock signal for serial communication interfaces such as UART, SPI, and I2C.
  • Audio and video equipment: Used for timing and synchronization in audio and video processing circuits.
  • Consumer electronics: Employed in various consumer devices, such as portable media players and digital cameras.

Features

  • Precise 27 MHz output: Provides a highly accurate and stable 27 MHz clock signal.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Compact size: Small footprint allows for high-density mounting on circuit boards.
  • Surface mount technology (SMT): Designed for automated assembly on printed circuit boards.
  • High stability: Offers excellent frequency stability over a wide range of operating temperatures and conditions.

Benefits

  • Reliable clock signal: Provides a stable and accurate clock signal, ensuring proper operation of electronic circuits.
  • Extended battery life: Low power consumption helps to extend the battery life of portable devices.
  • Space savings: Compact size allows for miniaturization of electronic devices.
  • Reduced assembly costs: SMT design enables automated assembly, lowering manufacturing expenses.
  • Consistent performance: High stability ensures consistent performance over a wide range of operating conditions.

The VG-4030JA 27.000000 MHZ DVK typically operates at a supply voltage of around 3.3 volts or 5 volts. The output signal is usually a square wave with a duty cycle of approximately 50%. The device is often supplied on tape and reel for automated pick-and-place assembly. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application circuits. It's commonly used as a clock source for ARM processors in embedded systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess