EN
  • EN
  • DE

BMR4532101/001

Part No BMR4532101/001
Manufacturer Ericsson
Catalog OEM Parts (A - B)
Description Module DC-DC 1-OUT 12V 33A 396W 16-Pin Quarter-Brick Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010425-BMR4532101/001
Categories OEM Parts(A-B)
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BMR4532101/001 CAD Model

Description

The BMR4532101/001 is a DC-DC converter module manufactured by Ericsson (now Flex). These modules are designed to efficiently convert one DC voltage level to another, catering to the demands of modern electronic systems. As an OEM part, it's often integrated into larger systems to provide the necessary power rails for various components.

Applications:

  • Telecommunications equipment (e.g., base stations, routers, switches)
  • Data centers (e.g., servers, storage systems)
  • Industrial automation systems
  • Networking equipment
  • Power distribution systems

Features:

  • High efficiency, minimizing power loss and heat generation
  • Wide input voltage range, accommodating various power sources
  • Regulated output voltage, ensuring stable power delivery to connected devices
  • Over-voltage protection (OVP), preventing damage from excessive voltage
  • Over-current protection (OCP), limiting current to protect the module and connected devices
  • Short-circuit protection (SCP), shutting down the module in case of a short circuit
  • Over-temperature protection (OTP), preventing damage from overheating

Benefits:

  • Reduced energy consumption due to high efficiency
  • Increased system reliability through comprehensive protection features
  • Simplified system design with a compact and easy-to-integrate module
  • Lower operating costs due to reduced power loss and heat dissipation
  • Improved system performance with stable and regulated power delivery

Additional Details:

DC-DC converters are essential components in many electronic systems, providing the necessary power rails for different components. The BMR4532101/001 is designed for high reliability and efficiency, featuring a robust set of protection features to ensure safe and stable operation. Detailed specifications are available in the manufacturer's datasheet, including input voltage range, output voltage, output current, efficiency curves, and thermal derating information. This module is typically used in applications where space is limited and high efficiency is crucial. The specific input and output voltage/current characteristics, switching frequency, and control features (e.g., remote on/off) would be found in the product datasheet. The thermal performance is an important consideration, as excessive heat can reduce the module's lifespan and performance. Heatsinking might be required depending on the operating conditions.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess