EN
  • EN
  • DE

BMR4641002/212C

Part No BMR4641002/212C
Manufacturer Ericsson
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819546-BMR4641002/212C
Ultra Librarian 3D Model Ultra Librarian BMR4641002/212C CAD Model

Description

The BMR4641002/212C is a high-efficiency DC-DC power converter module manufactured by Ericsson. This module is designed to provide a regulated output voltage from a wide input voltage range, making it suitable for various industrial and telecom applications. It incorporates advanced power conversion techniques to achieve high efficiency and reliable performance.

Applications

  • Telecommunications Equipment: Powers various components in telecom infrastructure, such as routers, switches, and base stations.
  • Data Centers: Provides power to servers, storage devices, and networking equipment.
  • Industrial Automation: Used in industrial control systems, powering sensors, actuators, and other electronic devices.
  • Networking Equipment: Supplies power to networking devices like routers, switches, and hubs.
  • Embedded Systems: Integrated into embedded systems to provide a stable and regulated power supply.

Features

  • High Efficiency: Converts power with minimal losses, reducing heat generation and energy consumption.
  • Wide Input Voltage Range: Operates over a broad input voltage range, providing flexibility in power supply design.
  • Regulated Output Voltage: Maintains a stable output voltage, ensuring reliable operation of connected devices.
  • Overcurrent Protection: Protects the module and connected devices from damage due to excessive current.
  • Overtemperature Protection: Prevents damage from overheating by shutting down the module when temperature exceeds safe limits.

Benefits

  • Reduced Energy Consumption: High efficiency leads to lower energy bills and reduced environmental impact.
  • Increased System Reliability: Stable output voltage and protection features ensure reliable system operation.
  • Simplified Power Supply Design: Wide input voltage range simplifies the design of power supply systems.
  • Lower Heat Generation: High efficiency results in less heat, reducing the need for cooling solutions.
  • Extended Component Lifespan: Protection features help to extend the lifespan of the module and connected devices.

Additional Details

The BMR4641002/212C employs synchronous rectification and optimized switching techniques to minimize power losses during conversion. It also includes features such as remote on/off control and output voltage trimming, allowing for flexible integration into various systems. The module is designed to meet industry standards for safety and electromagnetic compatibility (EMC), ensuring reliable operation in demanding environments. The compact size of the module facilitates easy integration into space-constrained applications.

This DC-DC converter module is a reliable and efficient solution for powering a wide range of electronic devices, offering high performance and robust protection features.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess