EN
  • EN
  • DE

PBL3726/19

Part No PBL3726/19
Manufacturer Ericsson
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029668-PBL3726/19
Categories OEM Parts(O-R)
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBL3726/19 CAD Model

Description

The PBL3726/19, manufactured by Ericsson (now part of STMicroelectronics), is a stepper motor driver IC. It's designed to control two-phase stepper motors in microstepping applications, offering precise and smooth motor control.

Applications

  • Printers and Scanners: Used for precise paper and head movement.
  • Robotics: Controls the movement of robotic arms and joints.
  • CNC Machines: Drives the stepper motors for accurate positioning.
  • Medical Equipment: Utilized in devices requiring controlled motion, like syringe pumps.
  • Industrial Automation: Controls automated machinery and positioning systems.

Features

  • Bipolar Stepper Motor Driver: Designed for driving bipolar stepper motors.
  • Microstepping Capability: Enables smooth and precise motor control by dividing each full step into smaller microsteps.
  • Built-in PWM Current Control: Regulates the motor current using Pulse Width Modulation for efficient operation.
  • Chopper Drive: Incorporates a chopper drive circuit for current limiting and improved performance.
  • Thermal Shutdown Protection: Protects the IC from overheating and damage.
  • Undervoltage Lockout: Prevents operation when the supply voltage is too low.
  • Direction and Step Control: Uses simple logic signals for direction and step control.

Benefits

  • Precise Motor Control: Microstepping capability allows for smooth and accurate motor movement.
  • Efficient Operation: PWM current control minimizes power dissipation and improves efficiency.
  • Simplified Design: Integrated features reduce the need for external components.
  • Reliable Performance: Built-in protection features ensure reliable operation and prevent damage.
  • Reduced Noise and Vibration: Microstepping minimizes noise and vibration compared to full-step operation.

Additional Details

The PBL3726/19 typically requires a separate power supply for the motor. The current limiting is usually programmable via external resistors. The device operates with a step and direction input control scheme, making it easy to interface with microcontrollers. Consult the datasheet for detailed information on setting current limits, microstepping resolution, and other operating parameters.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess