EN
  • EN
  • DE

PKM4510PI

Part No PKM4510PI
Manufacturer Ericsson
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833877-PKM4510PI
Ultra Librarian 3D Model Ultra Librarian PKM4510PI CAD Model

Description

The Ericsson PKM4510PI is a DC/DC converter module primarily designed for use in telecommunications and networking equipment. It's engineered to provide efficient and reliable power conversion in intermediate bus architecture (IBA) systems.

Applications:

  • Telecommunication Infrastructure: Used in wireless base stations, central office switches, and other telecom equipment.
  • Data Communication Systems: Integrated into servers, routers, and network storage devices.
  • Intermediate Bus Architectures (IBA): Acts as a point-of-load (POL) converter within distributed power systems.
  • Power Amplifiers: Supplies stable voltage rails for power amplifiers in wireless communication systems.
  • Industrial Automation: Suitable for powering sensitive electronic components in industrial control systems.

Features:

  • High Efficiency: Designed for high power conversion efficiency to minimize heat dissipation and energy loss.
  • Wide Input Voltage Range: Supports a broad input voltage range, providing flexibility in system design.
  • Compact Form Factor: Allows for easy integration into space-constrained applications.
  • Over-Temperature Protection (OTP): Protects the module by shutting down in the event of overheating.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Safeguards the module and downstream components from damage due to short circuits.
  • Remote On/Off Control: Enables remote control of the module, facilitating power management and system monitoring.

Benefits:

  • Reduced Energy Costs: High efficiency operation minimizes energy consumption and lowers operating expenses.
  • Enhanced System Reliability: Built-in protection features ensure robust and reliable performance.
  • Simplified System Design: Flexible input voltage range and remote control simplifies integration into existing systems.
  • Improved Thermal Management: Efficient design reduces heat generation, improving overall system thermal performance.
  • Increased Power Density: Compact size allows for high power density in limited spaces.
  • Extended Lifespan: High-quality components and robust design contribute to a long and reliable operational life.

Additional Details:

The PKM4510PI DC/DC converter module is typically designed to operate with an input voltage in the range of 36 V to 75 V and provides a regulated output voltage for powering downstream loads. It incorporates advanced control algorithms to maintain stable voltage regulation under varying load conditions. The module meets industry safety standards and electromagnetic compatibility (EMC) requirements, making it suitable for deployment in demanding telecommunications and data communication environments.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess