EMP8734-25VF05GRR: Advanced Voltage Regulator
The EMP8734-25VF05GRR is a high-performance voltage regulator designed to provide robust and efficient power management solutions for various electronic circuits. Its compact design and high reliability make it an ideal choice for contemporary electronic applications.
- Applications:
- Portable electronics
- Telecommunication devices
- Consumer electronics
- Features and Benefits:
- Wide input voltage range, supporting versatile applications
- Low dropout performance, ensuring energy efficiency
- Thermal protection for enhanced reliability
- Compact packaging for space-constrained designs
- Excellent line and load regulation
- Additional Details:
- Operating temperature range: -40°C to +85°C
- Output voltage: 2.5V
- Current rating: 500mA