EN
  • EN
  • DE

2SJ484WYTR-E

Part No 2SJ484WYTR-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon P Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1126811-2SJ484WYTR-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ484WYTR-E CAD Model

Description

The 2SJ484WYTR-E is a P-channel power MOSFET manufactured by Renesas Electronics. It is designed for high-speed switching applications, particularly in DC-DC converters, motor control, and load switching. Its low on-resistance and gate charge contribute to efficient power conversion. The device is typically provided in a small surface-mount package optimized for thermal performance.

Applications:

  • DC-DC converters: Used as a switching element for voltage regulation.
  • Motor control: Can control the speed and direction of DC motors.
  • Load switching: Used to switch power to various loads.
  • Power management circuits: Found in various electronic devices for controlling power distribution.

Features:

  • P-channel power MOSFET: Provides efficient switching operation.
  • Low on-resistance (RDS(on)): Minimizes conduction losses.
  • Low gate charge (Qg): Reduces switching losses.
  • High-speed switching: Enables efficient switching operation.
  • Surface mount package: Enables compact circuit designs.

Benefits:

  • Efficient power conversion: Low on-resistance and gate charge reduce power dissipation.
  • Fast switching speeds: Enables higher frequency operation.
  • Compact design: Small surface-mount package saves board space.

Additional Details:

The 2SJ484WYTR-E has a typical drain-source voltage (VDS) rating of around -30V. The continuous drain current (ID) rating is typically in the range of several amperes. The on-resistance (RDS(on)) is an important parameter for power loss calculation, typically in the milliohm range. The gate charge (Qg) affects switching speed and losses. The datasheet provides detailed information on the device's characteristics, including on-resistance, gate charge, and thermal resistance. The WYTR-E suffix likely indicates a specific tape and reel packaging and possibly enhanced reliability or other specific characteristics. Always consult the datasheet.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess