EN
  • EN
  • DE

FM6BD2G1GA-2.5BLCGE2S

Part No FM6BD2G1GA-2.5BLCGE2S
Manufacturer ESMT
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823384-FM6BD2G1GA-2.5BLCGE2S
Ultra Librarian 3D Model Ultra Librarian FM6BD2G1GA-2.5BLCGE2S CAD Model

Description

The FM6BD2G1GA-2.5BLCGE2S is a high-performance DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by ESMT (Elite Semiconductor Memory Technology Inc.). This memory module is designed for applications requiring high bandwidth and low power consumption, making it suitable for notebooks, embedded systems, and other portable devices. The DDR3L standard operates at a lower voltage than standard DDR3, resulting in reduced power consumption and improved energy efficiency.

Applications

  • Notebook Computers: Provides main memory for laptop computers, enabling smooth multitasking and fast application loading.
  • Embedded Systems: Used in embedded systems requiring high-speed data processing and low power consumption.
  • Portable Devices: Suitable for portable devices such as tablets and smartphones, where energy efficiency is crucial.
  • Network Devices: Provides memory for network devices such as routers and switches, enabling fast data transfer.
  • Industrial Automation: Used in industrial automation systems requiring reliable and high-performance memory.

Features

  • DDR3L Technology: Operates at a lower voltage (1.35V) than standard DDR3, reducing power consumption.
  • High Bandwidth: Provides high data transfer rates, enabling fast application loading and smooth multitasking.
  • 2Gb Density: Offers a storage capacity of 2 gigabits (256MB), suitable for various applications.
  • 2.5BLCGE2S Package: Specific package design optimized for efficient heat dissipation and reliable performance.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Reduced Power Consumption: DDR3L technology minimizes energy consumption, extending battery life in portable devices.
  • Improved System Performance: High bandwidth enables fast application loading and smooth multitasking, enhancing overall system performance.
  • Increased System Reliability: Robust design and high-quality components ensure reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance memory requirements.
  • Environmental Compliance: RoHS compliance ensures that the memory module is environmentally friendly and meets regulatory requirements.

Additional Details

The FM6BD2G1GA-2.5BLCGE2S has a specified operating temperature range. The module utilizes a JEDEC-standard pinout for compatibility with various platforms. The specific timing parameters, such as CAS latency (CL) and clock frequency, are defined in the product datasheet provided by ESMT. The memory module is commonly used in applications requiring a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4899 $58.4091
22+ $5.3246 $117.1412
34+ $5.1582 $175.3788
47+ $4.9919 $234.6193
60+ $4.8256 $289.5360
81+ $4.3266 $350.4546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess