EN
  • EN
  • DE

ESP32-C3FH4

Part No ESP32-C3FH4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD IC ESP32-C3FH4, SINGLE-CORE / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.402GHz ~ 2.48GHz
Data Rate 54Mbps
Power - Output 21dBm
Sensitivity -105dBm
Serial Interfaces GPIO, I²C, I²S, SPI, JTAG, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part -
Memory Size 4MB Flash, 400kB SRAM, 384kB ROM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 84mA ~ 87mA
Current - Transmitting 276mA ~ 335mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 32-VFQFN Exposed Pad
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1354203-ESP32-C3FH4
Ultra Librarian 3D Model Ultra Librarian ESP32-C3FH4 CAD Model

Description

The ESP32-C3FH4 is a high-quality RF transceiver module designed for wireless communication applications. Espressif Systems

  • Series: ESP32
  • Frequency Range: 2.402GHz to 2.48GHz
  • Package: 32-VFQFN Exposed Pad
  • Voltage Supply: 3V to 3.6V
  • Flash Memory: 4MB
  • SRAM: 400kB
  • ROM: 384kB
  • Serial Interfaces: GPIO, I²C, I²S, SPI, JTAG, UART, USB
  • Power Output: 21dBm
  • Sensitivity: -105dBm
  • Current (Receiving): 84mA to 87mA
  • Current (Transmitting): 276mA to 335mA
  • Product Status: Active

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Quectel
Linear IC
Lowest to $10.1866
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3546 $51.8012
52+ $1.9320 $100.4640
81+ $1.8716 $151.5996
111+ $1.8113 $201.0543
143+ $1.7509 $250.3787
192+ $1.5698 $301.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess