EN
  • EN
  • DE

ESP32-PICO-MINI-02U-N8R2

Part No ESP32-PICO-MINI-02U-N8R2
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-PICO-V3-02 WIT / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation 8DPSK, DQPSK
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ESP32-PICO-V3-02
Memory Size 8MB Flash, 2MB PSRAM, 448kB ROM, 536kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 111mA ~ 117mA
Current - Transmitting 248mA ~ 368mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 53-SMD Module
Base Product Number ESP32
Standard Package 650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1340999-ESP32-PICO-MINI-02U-N8R2
Ultra Librarian 3D Model Ultra Librarian ESP32-PICO-MINI-02U-N8R2 CAD Model

Description

The 1340999-ESP32-PICO-MINI-02U-N8R2 is a tape and reel package product suitable for RF and wireless applications.

  • Packaging: Tape and Reel
  • Application: RF and Wireless
  • Series: ESP32
  • Frequency: 2.4GHz
  • Protocols: 802.11b/g/n and Bluetooth v4.2 +EDR, Class 1, 2 and 3
  • Data Rate: 150Mbps
  • Memory Size: 8MB Flash, 2MB PSRAM, 448kB ROM, and 536kB SRAM
  • Standard Package: 650 Pieces
  • Current-Receiving: 111mA ~ 117mA
  • Mounting Type: Surface Mount
  • Package/Case: 53-SMD Module
  • Operating Temperature: -40°C ~ 85°C (TA)

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1937 $55.7433
20+ $5.0821 $101.6420
31+ $4.9232 $152.6192
42+ $4.7644 $200.1048
55+ $4.6056 $253.3080
73+ $4.1292 $301.4316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess