EN
  • EN
  • DE

ESP32-S2-MINI-1-N4

Part No ESP32-S2-MINI-1-N4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE W/PCB ANTENNA / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Strip
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation -
Frequency 2.412GHz ~ 2.484GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type PCB Trace
Utilized IC / Part ESP32-S2
Memory Size 128kB ROM, 320kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 63mA ~ 68mA
Current - Transmitting 160mA ~ 310mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Base Product Number ESP32-S2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1354347-ESP32-S2-MINI-1-N4
Ultra Librarian 3D Model Ultra Librarian ESP32-S2-MINI-1-N4 CAD Model

Description

The ESP32-S2-MINI-1-N4 is an RF transceiver module from Espressif Systems. It is a part of the ESP32-S2 series and operates in the 2.412GHz to 2.484GHz frequency range.

  • Package / Case: 56-VFQFN Exposed Pad
  • Protocol: WiFi
  • Data Rate: 150Mbps
  • Power Output: 19.5dBm
  • Sensitivity: -97dBm
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Quectel
RF TXRX MOD CEL/NAV CARD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess