EN
  • EN
  • DE

ESP32-SOLO-1(M113SH3200PH3Q0)

Part No ESP32-SOLO-1(M113SH3200PH3Q0)
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-S0WD, 32MBITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 18.5dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Antenna Type Antenna Not Included
Utilized IC / Part ESP32-S0WD
Memory Size 4MB Flash
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 38-SMD Module
Base Product Number ESP32
Standard Package 650 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 1057993-ESP32-SOLO-1(M113SH3200PH3Q0)
Ultra Librarian 3D Model Ultra Librarian ESP32-SOLO-1(M113SH3200PH3Q0) CAD Model

Description

The ESP32-SOLO-1(M113SH3200PH3Q0) is an RF transceiver module and modem from Espressif. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Manufacturer: Espressif
  • Series: ESP32
  • Category: RF and Wireless
  • Package: Tape & Reel
  • Standard Package Quantity: 650 pcs
  • Frequency: 2.4GHz
  • Protocols: 802.11b/g/n, Bluetooth v4.2 + EDR (Class 1, 2, and 3)
  • Data Rate: 150Mbps
  • Memory Size: 4MB Flash
  • Antenna Type: Not Included
  • Power Output: 18.5dBm
  • Sensitivity: -98dBm
  • IC/Part: ESP32-S0WD
  • Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, and UART
  • Voltage Supply Range: 3V to 3.6V
  • Mounting Type: Surface Mountable
  • Package / Case: 38-SMD Module

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess