EN
  • EN
  • DE

ESP32-U4WDH

Part No ESP32-U4WDH
Manufacturer Espressif
Catalog RF Transceiver ICs
Description WIFI BT COMBO 4MB FLASH QFN48  /  IC RF TxRx + MCU Bluetooth, WiFi 2.4GHz 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Frequency 2.4GHz
Power - Output 19.5dBm
Memory Size 4MB Flash, 448kB ROM, 520kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
Mounting SMD (SMT)
Package / Case 48-QFN
Supplier Device Package 48-QFN (5x5)
Base Product Number ESP32
Other Names 1904-ESP32-U4WDHCT,1904-ESP32-U4WDHDKR,1904-ESP32-U4WDHTR
Standard Package 5,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235857-ESP32-U4WDH
Ultra Librarian 3D Model Ultra Librarian ESP32-U4WDH CAD Model

Description

The ESP32-U4WDH is a powerful RF transceiver IC from Espressif that is designed for use in a wide range of applications.

  • Frequency Range: 2.4GHz
  • Power Output: 19.5dBm
  • Memory Size: 4MB Flash, 448kB ROM, and 520kB SRAM
  • Package Type: Tape and reel
  • Mounting: Surface mount device
  • ECCN: 5A992C
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7933 $50.2794
44+ $2.2920 $100.8480
68+ $2.2203 $150.9804
94+ $2.1487 $201.9778
121+ $2.0771 $251.3291
162+ $1.8622 $301.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,005 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess