EN
  • EN
  • DE

ATA5721C-PLQW

Part No ATA5721C-PLQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF DATA CONTROL RX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 315MHz
Modulation or Protocol ASK, FSK
Applications General Purpose
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Case / Package SMD
Win Source Part Number 1019923-ATA5721C-PLQW
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATA5721C-PLQW CAD Model

Description

Microchip Technology's ATA5721C-PLQW Product Overview

The ATA5721C-PLQW is a highly integrated device from Microchip Technology, designed to cater to the advanced needs of RF (Radio Frequency) communication systems. This product is part of Microchip's extensive range of RF components, which are known for their reliability, performance, and integration capabilities.

At the heart of the ATA5721C-PLQW is a sophisticated RF transmitter that operates in the UHF frequency range, making it an ideal choice for automotive and consumer electronics applications. Its primary use is in keyless entry systems, TPMS (Tire Pressure Monitoring Systems), and remote control systems where reliable and secure communication is paramount.

The device boasts a low-power consumption profile, which is critical for battery-operated devices. It ensures that products using the ATA5721C-PLQW can offer extended operational life, reducing the need for frequent battery replacements and thereby enhancing user convenience and reducing maintenance costs.

Integration is a key feature of the ATA5721C-PLQW, as it includes a PLL (Phase-Locked Loop) synthesizer, a power amplifier, and a modulation control unit, all of which facilitate a reduction in component count and board space. This level of integration also simplifies the design process, allowing for faster time-to-market and reduced development costs.

Microchip's commitment to quality is evident in the ATA5721C-PLQW's design, which is built to meet stringent automotive industry standards. This means that it is not only suitable for the harsh environments encountered in automotive applications but also meets the high reliability requirements of the industry.

To accommodate various application needs, the ATA5721C-PLQW is offered in a QFN (Quad Flat No-leads) package, which is known for its small footprint and excellent thermal performance. This packaging makes it easier for designers to incorporate the device into space-constrained applications while maintaining optimal device performance.

In summary, the ATA5721C-PLQW from Microchip Technology is a testament to the company's expertise in RF communication solutions, offering a blend of performance, integration, and reliability that is well-suited for a wide range of wireless communication applications.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7622 $60.8598
21+ $5.5484 $116.5164
33+ $5.3751 $177.3783
45+ $5.2017 $234.0765
58+ $5.0283 $291.6414
77+ $4.5081 $347.1237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess