EN
  • EN
  • DE

GR3301A

Part No GR3301A
Manufacturer Essentra Components
Catalog Bushings, Grommets
Description GROMMET 1.500" RUBBER BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Status Active
Bushing, Grommet Type Grommet
For Use With/Related Products Cable, Wires
Panel Thickness 0.094" (2.39mm)
Panel Cutout Dimensions Circular - 2.000" (50.80mm)
Diameter - Inside 1.500" (38.10mm)
Material Styrene-Butadiene Rubber (SBR), 60 Durometer
Color Black
Win Source Part Number 1005061-GR3301A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GR3301A CAD Model

Description

The Essentra Components 1005061-GR3301A is a grommet bushing that is used with cables and wires.

  • Color: black
  • Material: Styrene-Butadiene Rubber (SBR) with a 60 Durometer
  • Diameter Inside: 1.500" (38.10mm)
  • Panel Cutout Dimensions: circular with a diameter of 2.000" (50.80mm)
  • Panel Thickness: 0.094" (2.39mm)
  • Category: cables, wires - management
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $3.3622
Panduit Corp
GROMMET EDGE SOLID BLACK 1=100' / Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Need more? Email Us
Others
Lowest to $146.3524
Essentra Components
BUSHING SPLIT 0.500" NYLON BLACK / Circular - 0.752" (19.10mm) Bushing, Split 0.500" (12.70mm) Black
Need more? Email Us
Essentra Components
GROMMET RUBBER GRAY / Circular - 0.910" (23.11mm) Grommet Gray
Lowest to $1.3590
Panduit Corp
GROMMET METAL STUD / Circular - 1.343" (34.10mm) Grommet, Metal Stud Yellow
Need more? Email Us
Essentra Components
GROMMET 0.156" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1436
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Heyco Products Corporation
SB 750-10 BLACK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0600 $61.8000
70+ $1.6902 $118.3140
110+ $1.6375 $180.1250
150+ $1.5847 $237.7050
190+ $1.5318 $291.0420
255+ $1.3733 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess