EN
  • EN
  • DE

GES189F-C0

Part No GES189F-C0
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description GROMMET EDGE SOLID BLACK 1=100' / Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Bushings, Grommets
Mfr Panduit Corp
Series GE
Package Bulk
Bushing, Grommet Type Grommet - Edging, Solid
For Use With/Related Products Straight Panels
Panel Thickness 0.144" ~ 0.189" (3.66mm ~ 4.80mm)
Panel Cutout Dimensions Edging - 100' L (30.48m)
Features Weather Resistant
Material Polyethylene (PE)
Color Black
Material Flammability Rating UL94 HB
Base Product Number GES189
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Other Names 298-13595,07498350396,GES189F-C0-ND
Standard Package 1
Win Source Part Number 1057765-GES189F-C0
Ultra Librarian 3D Model Ultra Librarian GES189F-C0 CAD Model

Description

The GES189F-C0 is a black-colored bushing/grommet component that is weather-resistant.

  • Color: Black
  • Panel Type: Straight
  • Material: Polyethylene (PE)
  • Flammability Rating: UL94 HB
  • Package: Bulk
  • Standard Package: 1
  • Panel Cutout Dimensions: Edging - 100' L (30.48m)
  • Panel Thickness: 0.144" ~ 0.189" (3.66mm ~ 4.80mm)
  • Bushing/Grommet Type: Solid
  • Diameter - Inside: Not specified
  • Alternative Parts: HLT2I-X0, CLT38F-C20, HLT3I-X0, 500031-1, HFT5000-30/15-0-SP, 500030-1
  • MSL Level: Not Applicable
  • REACH Status: Unaffected
  • HTSUS Code: 3926.90.4590
  • Manufacturer: Panduit Corp
  • Other Names: 298-13595, 07498350396, GES189F-C0-ND
  • Base Product Number: GES189

You May Also Be Interested in

3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Need more? Email Us
TE Connectivity
PROTECT SLV HEATSHNK 12.7MMX65MM
Need more? Email Us
Alpha Wire
493101 BLACK EACH
Lowest to $5.9962
Panduit Corp
PUSH MOUNT ASSEMBLY / Standard, Locking Black 1.88" (47.75mm) 50 lbs (22.68 kg)
Need more? Email Us
Heyco Products Corporation
HFC 3/8-S-TWIST BLACK
Lowest to $129.4201
Panduit Corp
CUSHION SLEEVING 100 FT.
Need more? Email Us
Panduit Corp
CLT FITTING .50 X .25 X .50 / Tubing - T Joiner For Corrugated Plastic Tubing
Need more? Email Us
Panduit Corp
CLIP T-BAR
Need more? Email Us
Heyco Products Corporation
SUNSCREENER CLIP SS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess