EN
  • EN
  • DE

ML6428CSZ

Part No ML6428CSZ
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079064-ML6428CSZ
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ML6428CSZ CAD Model

Description

The ML6428CSZ is a highly integrated backlight controller designed for LCD displays. It incorporates boost and buck controllers for efficient power conversion, catering to a range of LCD panel sizes. Manufactured by Fairchild/ON Semiconductor, this device provides precise control over backlight brightness and dimming functions, ensuring optimal display performance and energy efficiency.

Applications:

  • LCD TVs
  • LCD Monitors
  • Portable DVD Players
  • Automotive Displays
  • Industrial Displays

Features:

  • Integrated Boost and Buck Controllers: Allows for flexible power conversion topologies.
  • Wide Input Voltage Range: Operates effectively with various power sources.
  • PWM Dimming Control: Provides precise adjustment of backlight brightness.
  • Over-Voltage Protection (OVP): Protects the display from damaging voltage spikes.
  • Over-Current Protection (OCP): Limits current flow to prevent component damage.
  • Under-Voltage Lockout (UVLO): Ensures reliable startup and shutdown.
  • Soft-Start Function: Reduces inrush current during startup.
  • Thermal Shutdown Protection: Protects the IC from overheating.

Benefits:

  • Enhanced Display Performance: Provides precise control over backlight brightness, optimizing image quality.
  • Improved Energy Efficiency: Integrated boost and buck controllers enable efficient power conversion, reducing energy consumption.
  • Increased System Reliability: Comprehensive protection features prevent damage from voltage spikes, over-current conditions, and overheating.
  • Simplified System Design: Integrated functionality reduces the number of external components required, simplifying PCB layout and reducing BOM cost.
  • Extended Display Lifespan: Precise backlight control and protection features contribute to a longer lifespan for the LCD panel.

Additional Details:

The ML6428CSZ typically operates with an input voltage range of 8V to 28V. It supports both analog and PWM dimming methods, offering flexibility in backlight control. The device is available in a compact SOIC package, suitable for space-constrained applications. Specific operating temperature ranges and electrical characteristics can be found in the device's datasheet.

You May Also Be Interested in

Meled
Lowest to $0.1103
Sunlord
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
NDK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess