EN
  • EN
  • DE

TMS-CCUV-SLEEVE-5-X-65MM

Part No TMS-CCUV-SLEEVE-5-X-65MM
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description PROTECT SLV HEATSHNK 12.7MMX65MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr TE Connectivity
Series TMS-CCUV
Package Box
Product Status Active
Accessory Type Protective Sleeve, Heat Shrinkable
For Use With/Related Products NBC and TMS Heat Shrinkable Sleeves and TMS Cable Markers
Material Fluoropolymer
Features 0.50" Dia x 2.56" L (12.7mm x 65.0mm)
Base Product Number TMS-CCUV
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1034976-TMS-CCUV-SLEEVE-5-X-65MM
Ultra Librarian 3D Model Ultra Librarian TMS-CCUV-SLEEVE-5-X-65MM CAD Model

Description

The TMS-CCUV-SLEEVE-5-X-65MM is a protective sleeve accessory used in cable and wire management.

  • Compatibility: Compatible with NBC and TMS heat shrinkable sleeves and TMS cable markers
  • Package: Box
  • Standard Package Quantity: 250 pieces
  • Diameter: 0.50"
  • Length: 2.56" (12.7mm x 65.0mm)
  • Material: Fluoropolymer
  • REACH: Unaffected
  • ECCN: EAR99
  • Status: Active
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Jacob GmbH
REDUCER PG 36 X 21
Need more? Email Us
Quest Manufacturing Co.
CABLE TRAY CEILING HANG HOOKS ZI
Lowest to $27.7731
3M
Bundling Strap RF3730, .5"x8", Multi, PK24
Need more? Email Us
Panduit Corp
PUSH MOUNT ASSEMBLY / Standard, Locking Black 1.88" (47.75mm) 50 lbs (22.68 kg)
Need more? Email Us
TE Connectivity
PROTECT SLV HEATSHNK 12.7MMX65MM
Need more? Email Us
Panduit Corp
CABLE DUCT HORIZONTAL SPLIT COVR / Connector Fitting - Tee Cover For
Need more? Email Us
Heyco Products Corporation
SUNSCREENER CLIP SS
Need more? Email Us
Heyco Products Corporation
BRASS LN M20
Need more? Email Us
Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess