EN
  • EN
  • DE
  • IT

LEDM-1-03

Part No LEDM-1-03
Manufacturer Essentra Components
Catalog LEDs - Spacers, Standoffs
Description LED SPACER 5MM T-1-3/4 BLK 3MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Spacers, Standoffs
Mfr Essentra Components
Series Richco, LEDM-1
Package Bulk
Product Status Active
Color Black
Length 0.118" (3.00mm)
LED T1 3/4
Material PVC
Base Product Number LEDM
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1371569-LEDM-1-03
Ultra Librarian 3D Model Ultra Librarian LEDM-1-03 CAD Model

Description

The LEDM-1-03 is a spacer and standoff component manufactured by Essentra Components.

  • Series: Richco
  • Color: Black
  • Material: PVC
  • Length: 0.118" (3.00mm)
  • For Use With/Related Products: T1 3/4 LEDs
  • Application: Optoelectronic
  • Packaging: Bulk
  • REACH: Yes
  • ECCN: EAR99

You May Also Be Interested in

Bivar Inc.
LED MT SR VERT X 0.280" UNIV
Need more? Email Us
Bivar Inc.
LED MT SR VERT X 0.625" 3MM 2LD
Need more? Email Us
Bivar Inc.
LED MT SR VERT
Lowest to $0.1102
Bivar Inc.
LED MT SR VERT X 0.535" 3MM 2LD
Lowest to $0.3260
Bivar Inc.
LED MT SR VERT X 0.865" 3MM 2LD
Need more? Email Us
Bivar Inc.
LED MT SR VERT X 0.870" 3MM 2LD
Need more? Email Us
Bivar Inc.
LED MT SR VERT
Need more? Email Us
Bivar Inc.
LED MT SR VERT X 0.425" 3MM 2LD
Need more? Email Us
Bivar Inc.
LED MT SR VERT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess