EN
  • EN
  • DE
  • IT

R912-8

Part No R912-8
Manufacturer Essentra Components
Catalog Board Spacers, Standoffs
Description ROUND SPACER NYLON 1/2" / Round Spacer Unthreaded Nylon 0.500" (12.70mm) 1/2" White
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Spacers, Standoffs
Mfr Essentra Components
Series Richco, R900
Package Bulk
Product Status Obsolete
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Diameter - Inside 0.171" (4.34mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.500" (12.70mm) 1/2"
Length - Overall 0.500" (12.70mm) 1/2"
Material Nylon
Color White
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 891152-R912-8
Ultra Librarian 3D Model Ultra Librarian R912-8 CAD Model

Description

The 891152-R912-8 is a round spacer designed for use in hardware, fasteners, and accessories and is manufactured by Essentra Components.

  • Series: Richco R900 series
  • Material: white nylon material
  • Length: 0.500" (12.70mm)
  • Outside Diameter: 0.250" (6.35mm)
  • Inside Diameter: 0.171" (4.34mm)
  • Gender: female
  • Design: unthreaded
  • Standard Package: 1,000 pieces
  • Status: obsolete
  • ECCN: EAR99
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Keystone Electronics
RND STANDOFF #6-32 CERAMIC 3/4" / Round Standoff Threaded #6-32 Ceramic 0.750" (19.05mm) 3/4"
Lowest to $2,697.0334
418
Keystone Electronics
ROUND SPACER #4 ALUMINUM 3/4"
Need more? Email Us
Samtec Inc.
PRECISION BOARD STACKING STANDOF
Need more? Email Us
Keystone Electronics
ROUND STANDOFF #2-56 STEEL 1/16"
Lowest to $0.5731
Samtec Inc.
PRECISION BOARD STACKING STANDOF
Need more? Email Us
Essentra Components
ROUND SPACER #4 POLYSTYRENE 4MM
Lowest to $0.8356
Keystone Electronics
ROUND SPACER #6 BRASS 2"
Need more? Email Us
Samtec Inc.
BOARD TO BOARD STANDOFF
Need more? Email Us
Keystone Electronics
HEX STANDOFF #4-40 BRASS 7/8"
Lowest to $13.5544

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1318 $65.2410
1,195+ $0.1083 $129.4185
1,855+ $0.1048 $194.4040
2,555+ $0.1015 $259.3325
3,300+ $0.0980 $323.4000
4,415+ $0.0879 $388.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess