EN
  • EN
  • DE

SCBSM-632-5-01

Part No SCBSM-632-5-01
Manufacturer Essentra Components
Catalog Board Supports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Essentra Components
Series Richco, SCBSM
Package Bulk
Holding Type Snap Lock
Mounting Type Threaded Stud
Between Board Height 0.313" (7.95mm) 5/16"
Length - Overall 0.906" (23.00mm)
Support Hole Diameter 0.125" (3.18mm) 1/8"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Panel Thickness 0.250" (6.35mm) 1/4"
Features 6-32 Thread
Material Nylon
Base Product Number SCBSM
Other Names 21061037,SCBSM-632-5-01R,SCBSM632501
Standard Package 1,000
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 1275367-SCBSM-632-5-01
Ultra Librarian 3D Model Ultra Librarian SCBSM-632-5-01 CAD Model

Description

The Richco SCBSM series 1275367-SCBSM-632-5-01 board support is a reliable and durable fastener accessory for your electronic components.

  • Manufacturer: Richco
  • Series: SCBSM
  • Product: 1275367-SCBSM-632-5-01
  • Material: nylon
  • Holding Type: snap lock
  • Mounting Type: threaded stud
  • Thread: 6-32
  • Length: 0.906 inches (23.00mm)
  • Support Hole Diameter: 0.125 inches (3.18mm)
  • Support Panel Thickness: 0.062 inches (1.57mm)
  • Between Board Height: 0.313 inches (7.95mm)
  • Mounting Panel Thickness: 0.250 inches (6.35mm)
  • Packaging: bulk
  • Standard Package: 1,000 units
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS Code: 8547.20.0000

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
BRD SPT EDGE HOLD SNP LCK 14.3MM
Lowest to $0.2236
Essentra Components
Need more? Email Us
Essentra Components
Lowest to $0.2023
Essentra Components
BRD SPT REST MNT SNAP LOCK 14MM
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 5/8"
Lowest to $0.2291
Essentra Components
BRD SPT SNAP LOCK NYLON 5/16"
Lowest to $0.3816
Essentra Components
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess