EN
  • EN
  • DE

SLP-1-236-01

Part No SLP-1-236-01
Manufacturer Essentra Components
Catalog Rivets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, SLP-1
Package Bulk
Type Snap Lock Pin
Rivet Diameter 0.090" (2.29mm)
Rivet Length 0.316" (8.03mm)
Head Diameter 0.210" (5.33mm)
Head Height 0.051" (1.30mm)
Hole Diameter 0.098" (2.49mm)
Grip Range 0.236" (5.99mm)
Color Natural
Material Nylon
Base Product Number SLP-1-236
Other Names 61124011,RPC5071,SLP-1-100-236-01,SLP-1-100-236-01,SLP-1-100-236-01R,SLP-1-236-01,SLP110023601
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275179-SLP-1-236-01
Ultra Librarian 3D Model Ultra Librarian SLP-1-236-01 CAD Model

Description

This natural-colored snap lock pin is a useful fastener for electronic components.

  • Material: Nylon
  • Rivet Diameter: 0.090" (2.29mm)
  • Rivet Length: 0.316" (8.03mm)
  • Head Diameter: 0.210" (5.33mm)
  • Head Height: 0.051" (1.30mm)
  • Hole Diameter: 0.098" (2.49mm)
  • Grip Range: 0.236" (5.99mm)
  • Packaging: Bulk
  • Standard Package: 1000 pieces
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 3926.90.9985
  • Manufacturer: Essentra Components

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
36
Keystone Electronics
EYELET 0.187" BRASS TIN PLATED
Need more? Email Us
Essentra Components
Need more? Email Us
16
Keystone Electronics
EYELET 0.187" BRASS TIN PLATED
Need more? Email Us
Essentra Components
Need more? Email Us
23
Keystone Electronics
EYELET 0.093" BRASS TIN PLATED
Need more? Email Us
Essentra Components
RIVET SNAP 0.220" NYLON TAN / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 3.99mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess