EN
  • EN
  • DE

TC-30-1BK

Part No TC-30-1BK
Manufacturer Essentra Components
Catalog Cable Supports and Fasteners
Description CBL CLIP SPRING BLACK FASTENER  /  Cable Clip, Spring Black Fastener 0.370" (9.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Essentra Components
Series Richco
Package Bulk
Type Clip, Spring
Opening Size 0.370" (9.40mm)
Mounting Type Fastener
Material Polyoxymethylene (POM)
Color Black
Length 1.313" (33.35mm)
Width 0.375" (9.53mm)
Height 0.290" (7.36mm)
Panel Hole Size 0.150" (3.81mm)
Material Flammability Rating UL94 HB
Screw Size #6 (M3, M3.5)
Base Product Number TC-30-1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names RPC1873,21014001,TC-30-1BK-NDR,TC-30-1BK-ND,TC301BK
Standard Package 1,000
Win Source Part Number 1127766-TC-30-1BK
Ultra Librarian 3D Model Ultra Librarian TC-30-1BK CAD Model

Description

The Richco Clip Spring is a high-quality cable support and fastener designed to provide a secure and reliable hold for cables and wires.

  • Manufacturer: Richco Inc.
  • Material: Polyoxymethylene (POM)
  • Color: Black
  • Flammability Rating: UL94 HB
  • Length: 1.313" (33.35mm)
  • Width: 0.375" (9.53mm)
  • Height: 0.290" (7.36mm)
  • Opening Size: 0.370" (9.40mm)
  • Panel Hole Size: 0.150" (3.81mm)
  • Mounting Type: Fastener
  • Screw Size: #6 (M3, M3.5)

You May Also Be Interested in

Essentra Components
CBL CLIP C-TYPE GRAY ADHESIVE
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Essentra Components
CBL CLIP J-TYPE GRAY ADHESIVE
Need more? Email Us
Essentra Components
Cross Referenced to TE CNTY RAYCHEM - Part RYCTE-VM104RD-108
Lowest to $12.9673
Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess